Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4231IMS-1#PBF 783980-LTC4231IMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783980-LTC4231IMS-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 12-TSSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH Family Name: LTC4231 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC4231IUD-1#TRPBF; LTC4231IUD-2#TRPBF; LTC4231IUD-2#PBF; LTC4231IUD-1#PBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783980-LTC4231IMS-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 12-TSSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH Family Name: LTC4231 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC4231IUD-1#TRPBF; LTC4231IUD-2#TRPBF; LTC4231IUD-2#PBF; LTC4231IUD-1#PBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4231IMS-1#PBF - 783980-LTC4231IMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4231IMS-1#PBF
783980-LTC4231IMS-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4231IMS-1#PBF 783980-LTC4231IMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783980-LTC4231IMS-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 12-TSSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH Family Name: LTC4231 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC4231IUD-1#TRPBF; LTC4231IUD-2#TRPBF; LTC4231IUD-2#PBF; LTC4231IUD-1#PBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783980-LTC4231IMS-1#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 12-TSSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 36 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH
Family Name: LTC4231
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): LTC4231IUD-1#TRPBF; LTC4231IUD-2#TRPBF; LTC4231IUD-2#PBF; LTC4231IUD-1#PBF;
Introduction Date: August 01, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783980-LTC4231IMS-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4231IMS-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEP - 1257670-SP708TEP - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP708SEN - 1257663-SP708SEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF - 118327-LTC3706EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 4200 µA
View Details