Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4230IGN#PBF 783976-LTC4230IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783976-LTC4230IGN#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1.7 V ~ 16.5 V Internal Switch(s): No Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Family Name: LTC4230 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC4230IGN; LTC4230IGN#TR; LTC4230IGN#TRPBF; LTC4230CGN; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783976-LTC4230IGN#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1.7 V ~ 16.5 V Internal Switch(s): No Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Family Name: LTC4230 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC4230IGN; LTC4230IGN#TR; LTC4230IGN#TRPBF; LTC4230CGN; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4230IGN#PBF - 783976-LTC4230IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4230IGN#PBF
783976-LTC4230IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4230IGN#PBF 783976-LTC4230IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783976-LTC4230IGN#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1.7 V ~ 16.5 V Internal Switch(s): No Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Family Name: LTC4230 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC4230IGN; LTC4230IGN#TR; LTC4230IGN#TRPBF; LTC4230CGN; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783976-LTC4230IGN#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 16.5 V
Internal Switch(s): No
Number of Channels: 3
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Family Name: LTC4230
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): LTC4230IGN; LTC4230IGN#TR; LTC4230IGN#TRPBF; LTC4230CGN;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783976-LTC4230IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4230IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC690IS8 - 1209296-LTC690IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF - 116204-LT4180IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details