Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4228CUFD-2#PBF 783974-LTC4228CUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783974-LTC4228CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, OUT1, OUT2, /PWERGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4228-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4228CGN-2#PBF; LTC4228CUFD-2#TRPBF; LTC4228IUFD-2#PBF; LTC4228IUFD-2#TRPBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783974-LTC4228CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, OUT1, OUT2, /PWERGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4228-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4228CGN-2#PBF; LTC4228CUFD-2#TRPBF; LTC4228IUFD-2#PBF; LTC4228IUFD-2#TRPBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4228CUFD-2#PBF - 783974-LTC4228CUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4228CUFD-2#PBF
783974-LTC4228CUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4228CUFD-2#PBF 783974-LTC4228CUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783974-LTC4228CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, OUT1, OUT2, /PWERGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4228-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4228CGN-2#PBF; LTC4228CUFD-2#TRPBF; LTC4228IUFD-2#PBF; LTC4228IUFD-2#TRPBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783974-LTC4228CUFD-2#PBF
Packaging: Tube
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, UVLO
Package: 28-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, OUT1, OUT2, /PWERGD1, /PWRGD2, TMR1, TMR2
Family Name: LTC4228-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC4228CGN-2#PBF; LTC4228CUFD-2#TRPBF; LTC4228IUFD-2#PBF; LTC4228IUFD-2#TRPBF;
Introduction Date: August 13, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783974-LTC4228CUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4228CUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-D1#TRMPBF - 072545-LTC2903IS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#PBF - 1063421-LTC4223IGN-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF - 1063360-LTC4151IDD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details