Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-4#PBF 783973-LTC4227IUFD-4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783973-LTC4227IUFD-4 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IUFD-4#TRPBF; LTC4227CUFD-4#PBF; LTC4227CUFD-4#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783973-LTC4227IUFD-4 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IUFD-4#TRPBF; LTC4227CUFD-4#PBF; LTC4227CUFD-4#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-4#PBF - 783973-LTC4227IUFD-4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-4#PBF
783973-LTC4227IUFD-4#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-4#PBF 783973-LTC4227IUFD-4#PBF
Manufacturer: Linear Technology Win Source Part Number: 783973-LTC4227IUFD-4 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IUFD-4#TRPBF; LTC4227CUFD-4#PBF; LTC4227CUFD-4#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783973-LTC4227IUFD-4#PBF
Packaging: Tube
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, UVLO
Package: 20-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Family Name: LTC4227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4227IUFD-4#TRPBF; LTC4227CUFD-4#PBF; LTC4227CUFD-4#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783973-LTC4227IUFD-4#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-4#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF - 1062145-LTC2905HTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#PBF - 020456-LTC1326CMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC699IN8 - 1209326-LTC699IN8 - Win Source Electronics
Specs
Output Options Inverting
View Details