Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#TRPBF 783972-LTC4227IUFD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783972-LTC4227IUFD-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IGN-2#TRPBF; LTC4227IUFD-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227CUFD-2#PBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783972-LTC4227IUFD-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IGN-2#TRPBF; LTC4227IUFD-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227CUFD-2#PBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#TRPBF - 783972-LTC4227IUFD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#TRPBF
783972-LTC4227IUFD-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#TRPBF 783972-LTC4227IUFD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783972-LTC4227IUFD-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IGN-2#TRPBF; LTC4227IUFD-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227CUFD-2#PBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783972-LTC4227IUFD-2#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, UVLO
Package: 20-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Family Name: LTC4227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4227IGN-2#TRPBF; LTC4227IUFD-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227CUFD-2#PBF;
Introduction Date: February 23, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783972-LTC4227IUFD-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF - 1063433-LTC4225IUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details