Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4225IGN-2#PBF 783963-LTC4225IGN-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783963-LTC4225IGN-2# PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 24-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4225-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4225IUFD-2#PBF; LTC4225IGN-2#TRPBF; LTC4225CGN-2#TRPBF; LTC4225CGN-2#PBF; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783963-LTC4225IGN-2# PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 24-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4225-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4225IUFD-2#PBF; LTC4225IGN-2#TRPBF; LTC4225CGN-2#TRPBF; LTC4225CGN-2#PBF; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4225IGN-2#PBF - 783963-LTC4225IGN-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4225IGN-2#PBF
783963-LTC4225IGN-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4225IGN-2#PBF 783963-LTC4225IGN-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783963-LTC4225IGN-2# PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 24-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4225-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4225IUFD-2#PBF; LTC4225IGN-2#TRPBF; LTC4225CGN-2#TRPBF; LTC4225CGN-2#PBF; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783963-LTC4225IGN-2#PBF
Packaging: Tube
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, UVLO
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Family Name: LTC4225-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC4225IUFD-2#PBF; LTC4225IGN-2#TRPBF; LTC4225CGN-2#TRPBF; LTC4225CGN-2#PBF;
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783963-LTC4225IGN-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4225IGN-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details