Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224CMS-1#PBF 783958-LTC4224CMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783958-LTC4224CMS-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Fault Timeout, Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4224CDDB-1#PBF; LTC4224CMS-1#TRPBF; LTC4224IMS-1#PBF; LTC4224IMS-1#TRPBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783958-LTC4224CMS-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Fault Timeout, Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4224CDDB-1#PBF; LTC4224CMS-1#TRPBF; LTC4224IMS-1#PBF; LTC4224IMS-1#TRPBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224CMS-1#PBF - 783958-LTC4224CMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224CMS-1#PBF
783958-LTC4224CMS-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4224CMS-1#PBF 783958-LTC4224CMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783958-LTC4224CMS-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Fault Timeout, Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4224CDDB-1#PBF; LTC4224CMS-1#TRPBF; LTC4224IMS-1#PBF; LTC4224IMS-1#TRPBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783958-LTC4224CMS-1#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Fault Timeout, Latched Fault, UVLO
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 1 V ~ 6 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Family Name: LTC4224-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4224CDDB-1#PBF; LTC4224CMS-1#TRPBF; LTC4224IMS-1#PBF; LTC4224IMS-1#TRPBF;
Introduction Date: July 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783958-LTC4224CMS-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224CMS-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF - 123729-LTC3555EUFD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2936CUFD#PBF - 1062282-LTC2936CUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#TRPBF - 1062251-LTC2923IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details