Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4222CUH#PBF 783948-LTC4222CUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783948-LTC4222CUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 29 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Family Name: LTC4222 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4222CG#TRPBF; LTC4222CG#PBF; LTC4222CUH#TRPBF; LTC4222IUH#PBF; Introduction Date: October 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783948-LTC4222CUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 29 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Family Name: LTC4222 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4222CG#TRPBF; LTC4222CG#PBF; LTC4222CUH#TRPBF; LTC4222IUH#PBF; Introduction Date: October 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4222CUH#PBF - 783948-LTC4222CUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4222CUH#PBF
783948-LTC4222CUH#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4222CUH#PBF 783948-LTC4222CUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 783948-LTC4222CUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 29 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Family Name: LTC4222 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4222CG#TRPBF; LTC4222CG#PBF; LTC4222CUH#TRPBF; LTC4222IUH#PBF; Introduction Date: October 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783948-LTC4222CUH#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: I2C
Package: 32-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 29 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2
Family Name: LTC4222
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC4222CG#TRPBF; LTC4222CG#PBF; LTC4222CUH#TRPBF; LTC4222IUH#PBF;
Introduction Date: October 31, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783948-LTC4222CUH#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4222CUH#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1536IS8 - 1207685-LTC1536IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF - 020491-LTC1642CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#PBF - 1058555-LT1640AHIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#TRPBF - 108810-LTC1326CMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details