Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#PBF 783946-LTC4219CDHC-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783946-LTC4219CDHC-5 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Family Name: LTC4219 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5.6A Alternative Parts (Cross-Reference): LTC4219CDHC-12#TRPBF ; LTC4219IDHC-12#TRPBF ; LTC4219IDHC-12#PBF; Introduction Date: June 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783946-LTC4219CDHC-5 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Family Name: LTC4219 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5.6A Alternative Parts (Cross-Reference): LTC4219CDHC-12#TRPBF ; LTC4219IDHC-12#TRPBF ; LTC4219IDHC-12#PBF; Introduction Date: June 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#PBF - 783946-LTC4219CDHC-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#PBF
783946-LTC4219CDHC-5#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#PBF 783946-LTC4219CDHC-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 783946-LTC4219CDHC-5 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Family Name: LTC4219 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5.6A Alternative Parts (Cross-Reference): LTC4219CDHC-12#TRPBF ; LTC4219IDHC-12#TRPBF ; LTC4219IDHC-12#PBF; Introduction Date: June 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783946-LTC4219CDHC-5#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit, UVLO
Package: 16-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Family Name: LTC4219
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Current - Output (Maximum): 5.6A
Alternative Parts (Cross-Reference): LTC4219CDHC-12#TRPBF; LTC4219IDHC-12#TRPBF; LTC4219IDHC-12#PBF;
Introduction Date: June 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783946-LTC4219CDHC-5#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF - 112073-LT1641CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRMPBF - 1061076-LTC1728HS5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
Electronic Wholesale - SP708SCN - 1257660-SP708SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#TRPBF - 1063430-LTC4225CUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details