Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-12#PBF 783945-LTC4219CDHC-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783945-LTC4219CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Family Name: LTC4219 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5.6A Alternative Parts (Cross-Reference): LTC4219CDHC-5#TRPBF; LTC4219IDHC-12#TRPBF ; LTC4219IDHC-5#PBF; Introduction Date: June 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783945-LTC4219CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Family Name: LTC4219 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5.6A Alternative Parts (Cross-Reference): LTC4219CDHC-5#TRPBF; LTC4219IDHC-12#TRPBF ; LTC4219IDHC-5#PBF; Introduction Date: June 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-12#PBF - 783945-LTC4219CDHC-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-12#PBF
783945-LTC4219CDHC-12#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-12#PBF 783945-LTC4219CDHC-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 783945-LTC4219CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER Family Name: LTC4219 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5.6A Alternative Parts (Cross-Reference): LTC4219CDHC-5#TRPBF; LTC4219IDHC-12#TRPBF ; LTC4219IDHC-5#PBF; Introduction Date: June 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783945-LTC4219CDHC-12#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit, UVLO
Package: 16-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Family Name: LTC4219
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Current - Output (Maximum): 5.6A
Alternative Parts (Cross-Reference): LTC4219CDHC-5#TRPBF; LTC4219IDHC-12#TRPBF; LTC4219IDHC-5#PBF;
Introduction Date: June 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783945-LTC4219CDHC-12#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-12#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details