Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4217IFE#PBF 783938-LTC4217IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783938-LTC4217IFE#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Family Name: LTC4217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 20-TSSOP-EP Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTC4217IFE; LTC4217IFE#TR; LTC4217IDHC#PBF; LTC4217IDHC#TRPBF; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783938-LTC4217IFE#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Family Name: LTC4217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 20-TSSOP-EP Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTC4217IFE; LTC4217IFE#TR; LTC4217IDHC#PBF; LTC4217IDHC#TRPBF; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4217IFE#PBF - 783938-LTC4217IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4217IFE#PBF
783938-LTC4217IFE#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4217IFE#PBF 783938-LTC4217IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783938-LTC4217IFE#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Family Name: LTC4217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 20-TSSOP-EP Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTC4217IFE; LTC4217IFE#TR; LTC4217IDHC#PBF; LTC4217IDHC#TRPBF; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783938-LTC4217IFE#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: Thermal Limit
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 26.5 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV
Family Name: LTC4217
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 20-TSSOP-EP
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): LTC4217IFE; LTC4217IFE#TR; LTC4217IDHC#PBF; LTC4217IDHC#TRPBF;
Introduction Date: August 25, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783938-LTC4217IFE#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4217IFE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#TRPBF - 124236-LTC4215CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4222CG#PBF - 072618-LTC4222CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
IQ 3000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - HV311LG - 1182516-HV311LG - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2904CTS8#TRPBF - 111180-LTC2904CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details