Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#PBF 783933-LTC4216IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783933-LTC4216IDE#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783933-LTC4216IDE#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#PBF - 783933-LTC4216IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#PBF
783933-LTC4216IDE#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#PBF 783933-LTC4216IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783933-LTC4216IDE#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783933-LTC4216IDE#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 12-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: FAULT, FILTER, ON, /RESET, TIMER
Family Name: LTC4216
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783933-LTC4216IDE#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1559CS8-3.3#TRPBF - 124574-LTC1559CS8-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF - 1059068-LT2940IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#PBF - 020428-LT4250HIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-2#TRPBF - 120641-LTC2950CDDB-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details