Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4212CMS#PBF 783919-LTC4212CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783919-LTC4212CMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER Family Name: LTC4212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4212CMS; LTC4212CMS#TR; LTC4212CMSTR; LTC4212CMS#TRM; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783919-LTC4212CMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER Family Name: LTC4212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4212CMS; LTC4212CMS#TR; LTC4212CMSTR; LTC4212CMS#TRM; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4212CMS#PBF - 783919-LTC4212CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4212CMS#PBF
783919-LTC4212CMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4212CMS#PBF 783919-LTC4212CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783919-LTC4212CMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER Family Name: LTC4212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4212CMS; LTC4212CMS#TR; LTC4212CMSTR; LTC4212CMS#TRM; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783919-LTC4212CMS#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 16.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER
Family Name: LTC4212
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4212CMS; LTC4212CMS#TR; LTC4212CMSTR; LTC4212CMS#TRM;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783919-LTC4212CMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4212CMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
Electronic Wholesale - SP706SCU - 1257638-SP706SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#TRPBF - 120853-LT1640ALCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details