Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRMPBF 783917-LTC4210-3CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783917-LTC4210-3CS6# TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: SOT-23-6 Thin, TSOT-23-6 Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 7 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC4210-3CS6; LTC4210-3CS6#TRM; LTC4210-3CS6#TR; LTC4210-3CS6#PBF; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783917-LTC4210-3CS6# TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: SOT-23-6 Thin, TSOT-23-6 Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 7 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC4210-3CS6; LTC4210-3CS6#TRM; LTC4210-3CS6#TR; LTC4210-3CS6#PBF; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRMPBF - 783917-LTC4210-3CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRMPBF
783917-LTC4210-3CS6#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRMPBF 783917-LTC4210-3CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783917-LTC4210-3CS6# TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: SOT-23-6 Thin, TSOT-23-6 Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 7 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC4210-3CS6; LTC4210-3CS6#TRM; LTC4210-3CS6#TR; LTC4210-3CS6#PBF; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783917-LTC4210-3CS6#TRMPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry
Package: SOT-23-6 Thin, TSOT-23-6
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 7 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: ON, TIMER
Family Name: LTC4210-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC4210-3CS6; LTC4210-3CS6#TRM; LTC4210-3CS6#TR; LTC4210-3CS6#PBF;
Introduction Date: November 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783917-LTC4210-3CS6#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF - 111673-LTC4066EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1072386-LTC3675EUFF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC2900-1IMS - 1208584-LTC2900-1IMS - Win Source Electronics
Specs
Output Options Inverting
View Details