Win Source Electronics PMIC - PMIC - Battery Management - LTC4160EUDC#PBF 783916-LTC4160EUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783916-LTC4160EUDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): ISL9238IRTZ-T7A; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783916-LTC4160EUDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): ISL9238IRTZ-T7A; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4160EUDC#PBF - 783916-LTC4160EUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4160EUDC#PBF
783916-LTC4160EUDC#PBF
PMIC - PMIC - Battery Management - LTC4160EUDC#PBF 783916-LTC4160EUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783916-LTC4160EUDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): ISL9238IRTZ-T7A; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783916-LTC4160EUDC#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Family Name: LTC4160
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Alternative Parts (Cross-Reference): ISL9238IRTZ-T7A; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50;
Introduction Date: April 20, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783916-LTC4160EUDC#PBF
Product Name PMIC - PMIC - Battery Management - LTC4160EUDC#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF - 101722-LTC1726IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-3IGN#PBF - 072492-LTC1647-3IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - SP705EP - 1257619-SP705EP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRPBF - 1062309-LTC2950IDDB-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details