Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD-1#PBF 783906-LTC4151CDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783906-LTC4151CDD-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX4081SASA; MAX4080FAUA; MAX4081FAUA-T; MAX4081SAUA; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783906-LTC4151CDD-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX4081SASA; MAX4080FAUA; MAX4081FAUA-T; MAX4081SAUA; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD-1#PBF - 783906-LTC4151CDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD-1#PBF
783906-LTC4151CDD-1#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD-1#PBF 783906-LTC4151CDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783906-LTC4151CDD-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX4081SASA; MAX4080FAUA; MAX4081FAUA-T; MAX4081SAUA; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783906-LTC4151CDD-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Applications: Power Supply Monitor
Mounting: SMD
Voltage - Input: 7 V ~ 80 V
Operating Supply Voltage: 7 V ~ 80 V
Family Name: LTC4151-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): MAX4081SASA; MAX4080FAUA; MAX4081FAUA-T; MAX4081SAUA;
Introduction Date: January 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783906-LTC4151CDD-1#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#PBF - 1062342-LTC2970IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TR - 088521-LTC1727EMS8-2.5#TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF - 117198-LTC2925CUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details