Win Source Electronics PMIC - PMIC - Battery Management - LTC4090EDJC-5#PBF 783899-LTC4090EDJC-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783899-LTC4090EDJC-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4090 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Alternative Parts (Cross-Reference): LTC4090EDJC-5#TRPBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783899-LTC4090EDJC-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4090 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Alternative Parts (Cross-Reference): LTC4090EDJC-5#TRPBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4090EDJC-5#PBF - 783899-LTC4090EDJC-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4090EDJC-5#PBF
783899-LTC4090EDJC-5#PBF
PMIC - PMIC - Battery Management - LTC4090EDJC-5#PBF 783899-LTC4090EDJC-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 783899-LTC4090EDJC-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4090 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Alternative Parts (Cross-Reference): LTC4090EDJC-5#TRPBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783899-LTC4090EDJC-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 22-WFDFN Exposed Pad
Function: Power Management
Interface: USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: LTC4090
Categories: Integrated Circuits (ICs)
Manufacturer Package: 22-DFN (6x3)
Alternative Parts (Cross-Reference): LTC4090EDJC-5#TRPBF;
Introduction Date: May 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783899-LTC4090EDJC-5#PBF
Product Name PMIC - PMIC - Battery Management - LTC4090EDJC-5#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708SEN - 1257663-SP708SEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRMPBF - 1062228-LTC2918CDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TR - 088521-LTC1727EMS8-2.5#TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#TRPBF - 1061070-LTC1726IS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details