Win Source Electronics PMIC - PMIC - Battery Management - LTC4090EDJC#TRPBF 783897-LTC4090EDJC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783897-LTC4090EDJC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4090EDJC#TRPBF Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Alternative Parts (Cross-Reference): LTC4090EDJC#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783897-LTC4090EDJC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4090EDJC#TRPBF Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Alternative Parts (Cross-Reference): LTC4090EDJC#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4090EDJC#TRPBF - 783897-LTC4090EDJC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4090EDJC#TRPBF
783897-LTC4090EDJC#TRPBF
PMIC - PMIC - Battery Management - LTC4090EDJC#TRPBF 783897-LTC4090EDJC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783897-LTC4090EDJC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4090EDJC#TRPBF Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Alternative Parts (Cross-Reference): LTC4090EDJC#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783897-LTC4090EDJC#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 22-WFDFN Exposed Pad
Function: Power Management
Interface: USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: LTC4090EDJC#TRPBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 22-DFN (6x3)
Alternative Parts (Cross-Reference): LTC4090EDJC#PBF;
Introduction Date: May 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783897-LTC4090EDJC#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4090EDJC#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1726EMS8-2.5 - 1207977-LTC1726EMS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF - 117198-LTC2925CUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHCS8#TRPBF - 117468-LT1640AHCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Battery Management - LTC2943CDD#PBF - 1062297-LTC2943CDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details