Win Source Electronics PMIC - PMIC - Battery Management - LTC4078EDD-2#TRPBF 783887-LTC4078EDD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783887-LTC4078EDD-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4078 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): FAN5405BUCX; FAN5405UCX; MCP73838T-YAI/MF; ISL6299IR; Introduction Date: November 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783887-LTC4078EDD-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4078 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): FAN5405BUCX; FAN5405UCX; MCP73838T-YAI/MF; ISL6299IR; Introduction Date: November 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4078EDD-2#TRPBF - 783887-LTC4078EDD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4078EDD-2#TRPBF
783887-LTC4078EDD-2#TRPBF
PMIC - PMIC - Battery Management - LTC4078EDD-2#TRPBF 783887-LTC4078EDD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783887-LTC4078EDD-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4078 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): FAN5405BUCX; FAN5405UCX; MCP73838T-YAI/MF; ISL6299IR; Introduction Date: November 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783887-LTC4078EDD-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Function: Power Management
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: LTC4078
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): FAN5405BUCX; FAN5405UCX; MCP73838T-YAI/MF; ISL6299IR;
Introduction Date: November 15, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783887-LTC4078EDD-2#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4078EDD-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#TRPBF - 1060955-LTC1647-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-2CMS#TRPBF - 121249-LTC2900-2CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details