Win Source Electronics PMIC - PMIC - Battery Management - LTC4040EUFD#PBF 783850-LTC4040EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783850-LTC4040EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040EUFD#TRPBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783850-LTC4040EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040EUFD#TRPBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4040EUFD#PBF - 783850-LTC4040EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4040EUFD#PBF
783850-LTC4040EUFD#PBF
PMIC - PMIC - Battery Management - LTC4040EUFD#PBF 783850-LTC4040EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783850-LTC4040EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040EUFD#TRPBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783850-LTC4040EUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Function: Power Management
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Family Name: LTC4040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4040EUFD#TRPBF;
Introduction Date: May 14, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783850-LTC4040EUFD#PBF
Product Name PMIC - PMIC - Battery Management - LTC4040EUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF - 1059350-LT3485EDD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Battery Management - LTC6803IG-2#PBF - 1064061-LTC6803IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details