Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF 783831-LTC4002EDD-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783831-LTC4002EDD-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4002EDD-4.2#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 22V Alternative Parts (Cross-Reference): MAX1874ETE; MAX1874ETE-T; BQ24196RGET; BQ24195LRGER; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783831-LTC4002EDD-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4002EDD-4.2#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 22V Alternative Parts (Cross-Reference): MAX1874ETE; MAX1874ETE-T; BQ24196RGET; BQ24195LRGER; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF - 783831-LTC4002EDD-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF
783831-LTC4002EDD-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF 783831-LTC4002EDD-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783831-LTC4002EDD-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4002EDD-4.2#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 22V Alternative Parts (Cross-Reference): MAX1874ETE; MAX1874ETE-T; BQ24196RGET; BQ24195LRGER; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783831-LTC4002EDD-4.2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Family Name: LTC4002EDD-4.2#PBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 22V
Alternative Parts (Cross-Reference): MAX1874ETE; MAX1874ETE-T; BQ24196RGET; BQ24195LRGER;
Introduction Date: November 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783831-LTC4002EDD-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB - 303439-LTC4088EDE#TRPB - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF - 1063339-LTC4095EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4075EDD#TRPBF - 783884-LTC4075EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF - 809308-LTC4089EDJC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1200 mA
View Details