Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ-1#PBF 783799-LTC3880EUJ-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783799-LTC3880EUJ-1# PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control Supply Voltage: 4.5 V ~ 24 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3880-1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): MAX1541ETL+T; TPS53124PWR; TPS53124PWRG4; MAX1541ETL+; Introduction Date: January 20, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783799-LTC3880EUJ-1# PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control Supply Voltage: 4.5 V ~ 24 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3880-1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): MAX1541ETL+T; TPS53124PWR; TPS53124PWRG4; MAX1541ETL+; Introduction Date: January 20, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ-1#PBF - 783799-LTC3880EUJ-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ-1#PBF
783799-LTC3880EUJ-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ-1#PBF 783799-LTC3880EUJ-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783799-LTC3880EUJ-1# PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Package: 40-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control Supply Voltage: 4.5 V ~ 24 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3880-1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): MAX1541ETL+T; TPS53124PWR; TPS53124PWRG4; MAX1541ETL+; Introduction Date: January 20, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783799-LTC3880EUJ-1#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 40-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control
Supply Voltage: 4.5 V ~ 24 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Family Name: LTC3880-1
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): MAX1541ETL+T; TPS53124PWR; TPS53124PWRG4; MAX1541ETL+;
Introduction Date: January 20, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783799-LTC3880EUJ-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3880EUJ-1#PBF
Configuration / Function Buck; Buck
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074CT#PBF - 1057729-LT1074CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRMPBF - 020395-LT3464ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#PBF - 020595-LTC3633EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details