Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3873ETS8-5#TRPBF 783788-LTC3873ETS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783788-LTC3873ETS8-5 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.1 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3873-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Duty Cycle (Maximum): 78% Alternative Parts (Cross-Reference): MAX17690ATE+; MAX17690ATE+T; FAN501MPX; FAN501AMPX; Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783788-LTC3873ETS8-5 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.1 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3873-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Duty Cycle (Maximum): 78% Alternative Parts (Cross-Reference): MAX17690ATE+; MAX17690ATE+T; FAN501MPX; FAN501AMPX; Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3873ETS8-5#TRPBF - 783788-LTC3873ETS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3873ETS8-5#TRPBF
783788-LTC3873ETS8-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3873ETS8-5#TRPBF 783788-LTC3873ETS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783788-LTC3873ETS8-5 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.1 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3873-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Duty Cycle (Maximum): 78% Alternative Parts (Cross-Reference): MAX17690ATE+; MAX17690ATE+T; FAN501MPX; FAN501AMPX; Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783788-LTC3873ETS8-5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 4.1 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3873-5
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Duty Cycle (Maximum): 78%
Alternative Parts (Cross-Reference): MAX17690ATE+; MAX17690ATE+T; FAN501MPX; FAN501AMPX;
Introduction Date: April 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783788-LTC3873ETS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3873ETS8-5#TRPBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Unlock Full Specs
to access all available technical data