Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EUDC#PBF 783690-LTC3833EUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783690-LTC3833EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3833 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; MIC2182BSM TR; MIC2182YSM-TR; Introduction Date: October 18, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783690-LTC3833EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3833 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; MIC2182BSM TR; MIC2182YSM-TR; Introduction Date: October 18, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EUDC#PBF - 783690-LTC3833EUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EUDC#PBF
783690-LTC3833EUDC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EUDC#PBF 783690-LTC3833EUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783690-LTC3833EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3833 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; MIC2182BSM TR; MIC2182YSM-TR; Introduction Date: October 18, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783690-LTC3833EUDC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3833
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; MIC2182BSM TR; MIC2182YSM-TR;
Introduction Date: October 18, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783690-LTC3833EUDC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3833EUDC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF - 100329-LTC1147CS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1269CT - 1058103-LT1269CT - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details