Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF 100329-LTC1147CS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 100329-LTC1147CS8-3. 3#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 100329-LTC1147CS8-3. 3#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF - 100329-LTC1147CS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF
100329-LTC1147CS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF 100329-LTC1147CS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 100329-LTC1147CS8-3. 3#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V

Manufacturer: Linear Technology
Win Source Part Number: 100329-LTC1147CS8-3.3#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 14 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 100329-LTC1147CS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT-5#PBF - 1057742-LT1076HVCT-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT - 072189-LT1082CT - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details