Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#PBF 783688-LTC3831EGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783688-LTC3831EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, DDR Mounting: SMD Voltage - Output: 0.4 V ~ 4 V Voltage - Input: 3 V ~ 8 V Number of Outputs: 1 Family Name: LTC3830-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3882PWTR-1; UCC3882PW; BD9733KN; LTC3831EGN-1; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783688-LTC3831EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, DDR Mounting: SMD Voltage - Output: 0.4 V ~ 4 V Voltage - Input: 3 V ~ 8 V Number of Outputs: 1 Family Name: LTC3830-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3882PWTR-1; UCC3882PW; BD9733KN; LTC3831EGN-1; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#PBF - 783688-LTC3831EGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#PBF
783688-LTC3831EGN-1#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#PBF 783688-LTC3831EGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783688-LTC3831EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, DDR Mounting: SMD Voltage - Output: 0.4 V ~ 4 V Voltage - Input: 3 V ~ 8 V Number of Outputs: 1 Family Name: LTC3830-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3882PWTR-1; UCC3882PW; BD9733KN; LTC3831EGN-1; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783688-LTC3831EGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Controller, DDR
Mounting: SMD
Voltage - Output: 0.4 V ~ 4 V
Voltage - Input: 3 V ~ 8 V
Number of Outputs: 1
Family Name: LTC3830-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): UCC3882PWTR-1; UCC3882PW; BD9733KN; LTC3831EGN-1;
Introduction Date: March 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783688-LTC3831EGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#PBF
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 - 072289-LT1573CS8-2.8 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM/TR - 072190-LT1085CM/TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.5#PBF - 020333-LT1764EQ-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details