Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 072289-LT1573CS8-2.8

Description
Manufacturer: Linear Technology Win Source Part Number: 072289-LT1573CS8-2.8 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA Alternative Parts (Cross-Reference): TPS76828QD; LT1573CS8-2.8#TR; LT1573CS8-2.8; LT1573CS8-2.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072289-LT1573CS8-2.8 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA Alternative Parts (Cross-Reference): TPS76828QD; LT1573CS8-2.8#TR; LT1573CS8-2.8; LT1573CS8-2.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 - 072289-LT1573CS8-2.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8
072289-LT1573CS8-2.8
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 072289-LT1573CS8-2.8
Manufacturer: Linear Technology Win Source Part Number: 072289-LT1573CS8-2.8 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA Alternative Parts (Cross-Reference): TPS76828QD; LT1573CS8-2.8#TR; LT1573CS8-2.8; LT1573CS8-2.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072289-LT1573CS8-2.8
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 2.8 V to 10 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 1.7mA
Alternative Parts (Cross-Reference): TPS76828QD; LT1573CS8-2.8#TR; LT1573CS8-2.8; LT1573CS8-2.8#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072289-LT1573CS8-2.8
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ - 087191-LT1963AEQ - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8#TRMPBF - 020376-LT3008ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details