Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#TRPBF 783679-LTC3827IG-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783679-LTC3827IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3827-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): MAX16933CATIS/V+; MAX16933CATIS/V+T; MAX16932CATIS/V+; MAX16932ATIS/V+T; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783679-LTC3827IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3827-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): MAX16933CATIS/V+; MAX16933CATIS/V+T; MAX16932CATIS/V+; MAX16932ATIS/V+T; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#TRPBF - 783679-LTC3827IG-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#TRPBF
783679-LTC3827IG-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#TRPBF 783679-LTC3827IG-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783679-LTC3827IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3827-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): MAX16933CATIS/V+; MAX16933CATIS/V+T; MAX16932CATIS/V+; MAX16932ATIS/V+T; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783679-LTC3827IG-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 530kHz
Control Features: Enable, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3827-1
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): MAX16933CATIS/V+; MAX16933CATIS/V+T; MAX16932CATIS/V+; MAX16932ATIS/V+T;
Introduction Date: February 17, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783679-LTC3827IG-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#TRPBF - 087768-LT1944-1EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268BCT#PBF - 1058101-LT1268BCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#TRPBF - 1057657-LT1026IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details