Manufacturer: Linear Technology
Win Source Part Number: 783660-LTC3809EMSE-1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Enable, Soft Start, Tracking
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3809-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LM3475MFX; RT8106ZQW; RT8106GQW; LM3475MF;
Introduction Date: August 24, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783660-LTC3809EMSE-1#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3809EMSE-1#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start, Tracking |