Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-3#TRPBF 783639-LTC3803HS6-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783639-LTC3803HS6-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 300kHz Control Features: Current Limit, Enable Supply Voltage: 5.7 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803-3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): UC2572J; UC2572N; UC2572NG4; FAN501AMPX; Introduction Date: June 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783639-LTC3803HS6-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 300kHz Control Features: Current Limit, Enable Supply Voltage: 5.7 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803-3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): UC2572J; UC2572N; UC2572NG4; FAN501AMPX; Introduction Date: June 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-3#TRPBF - 783639-LTC3803HS6-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-3#TRPBF
783639-LTC3803HS6-3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-3#TRPBF 783639-LTC3803HS6-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783639-LTC3803HS6-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 300kHz Control Features: Current Limit, Enable Supply Voltage: 5.7 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803-3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): UC2572J; UC2572N; UC2572NG4; FAN501AMPX; Introduction Date: June 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783639-LTC3803HS6-3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable
Supply Voltage: 5.7 V ~ 8 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3803-3
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Duty Cycle (Maximum): 80%
Alternative Parts (Cross-Reference): UC2572J; UC2572N; UC2572NG4; FAN501AMPX;
Introduction Date: June 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783639-LTC3803HS6-3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803HS6-3#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT#PBF - 072177-LT1076CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372HVIS8#PBF - 1058197-LT1372HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#TRPBF - 1058133-LT1317BCMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TR - 091766-LTC3400ES6#TR - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details