Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#TRPBF 1058133-LT1317BCMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058133-LT1317BCMS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058133-LT1317BCMS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#TRPBF - 1058133-LT1317BCMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#TRPBF
1058133-LT1317BCMS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#TRPBF 1058133-LT1317BCMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058133-LT1317BCMS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058133-LT1317BCMS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 620kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 710mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V (Switch)
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058133-LT1317BCMS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details