Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EUD#TRPBF 783631-LTC3786EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783631-LTC3786EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3786 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LM3430SD/NOPB; LTC3786IUD#PBF; LTC3786EUD#PBF; BD9031FV-CE2; MAX17290ETCE+; MAX17290EUBA+; MAX17290ETCF+; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783631-LTC3786EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3786 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LM3430SD/NOPB; LTC3786IUD#PBF; LTC3786EUD#PBF; BD9031FV-CE2; MAX17290ETCE+; MAX17290EUBA+; MAX17290ETCF+; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EUD#TRPBF - 783631-LTC3786EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EUD#TRPBF
783631-LTC3786EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EUD#TRPBF 783631-LTC3786EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783631-LTC3786EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3786 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LM3430SD/NOPB; LTC3786IUD#PBF; LTC3786EUD#PBF; BD9031FV-CE2; MAX17290ETCE+; MAX17290EUBA+; MAX17290ETCF+; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783631-LTC3786EUD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 105kHz ~ 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3786
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): LM3430SD/NOPB; LTC3786IUD#PBF; LTC3786EUD#PBF; BD9031FV-CE2; MAX17290ETCE+; MAX17290EUBA+; MAX17290ETCF+;
Introduction Date: October 04, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783631-LTC3786EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EUD#TRPBF
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#TRPBF - 1058232-LT1375IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details