Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF 1058089-LT1246CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058089-LT1246CS8#TR PBF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 100% Frequency - Switching: Up to 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058089-LT1246CS8#TR PBF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 100% Frequency - Switching: Up to 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF
1058089-LT1246CS8#TRPBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF 1058089-LT1246CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058089-LT1246CS8#TR PBF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 100% Frequency - Switching: Up to 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058089-LT1246CS8#TRPBF
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 100%
Frequency - Switching: Up to 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058089-LT1246CS8#TRPBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8 - 072307-LT1614CMS8 - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268BCQ#PBF - 1058100-LT1268BCQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#PBF - 020407-LT3509IDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#TRPBF - 098443-LT1316CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details