Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IUFD#PBF 783607-LTC3766IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783607-LTC3766IUFD#P BF Series: Direct Flux Limit, PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Applications: Synchronous Forward Controller Mounting: SMD Voltage - Input: 5 V ~ 32 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3766 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3766EGN#TRPBF; LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783607-LTC3766IUFD#P BF Series: Direct Flux Limit, PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Applications: Synchronous Forward Controller Mounting: SMD Voltage - Input: 5 V ~ 32 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3766 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3766EGN#TRPBF; LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IUFD#PBF - 783607-LTC3766IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IUFD#PBF
783607-LTC3766IUFD#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IUFD#PBF 783607-LTC3766IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783607-LTC3766IUFD#P BF Series: Direct Flux Limit, PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Applications: Synchronous Forward Controller Mounting: SMD Voltage - Input: 5 V ~ 32 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3766 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3766EGN#TRPBF; LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783607-LTC3766IUFD#PBF
Series: Direct Flux Limit, PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-WFQFN Exposed Pad
Applications: Synchronous Forward Controller
Mounting: SMD
Voltage - Input: 5 V ~ 32 V
Operating Supply Voltage: 5 V ~ 10 V
Family Name: LTC3766
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC3766EGN#TRPBF; LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF;
Introduction Date: July 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783607-LTC3766IUFD#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF - 121350-LTC4252-2IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#TRPBF - 1062251-LTC2923IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1235CN - 1207244-LTC1235CN - Win Source Electronics
Specs
Output Options Inverting
View Details