Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EUFD#PBF 783606-LTC3766EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783606-LTC3766EUFD#P BF Series: Direct Flux Limit, PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Applications: Synchronous Forward Controller Mounting: SMD Voltage - Input: 5 V ~ 32 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3766 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF; LTC3766EGN#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783606-LTC3766EUFD#P BF Series: Direct Flux Limit, PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Applications: Synchronous Forward Controller Mounting: SMD Voltage - Input: 5 V ~ 32 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3766 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF; LTC3766EGN#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EUFD#PBF - 783606-LTC3766EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EUFD#PBF
783606-LTC3766EUFD#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EUFD#PBF 783606-LTC3766EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783606-LTC3766EUFD#P BF Series: Direct Flux Limit, PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Applications: Synchronous Forward Controller Mounting: SMD Voltage - Input: 5 V ~ 32 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3766 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF; LTC3766EGN#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783606-LTC3766EUFD#PBF
Series: Direct Flux Limit, PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-WFQFN Exposed Pad
Applications: Synchronous Forward Controller
Mounting: SMD
Voltage - Input: 5 V ~ 32 V
Operating Supply Voltage: 5 V ~ 10 V
Family Name: LTC3766
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC3766IGN#PBF; LTC3766EGN#PBF; LTC3766IGN#TRPBF; LTC3766EGN#TRPBF;
Introduction Date: July 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783606-LTC3766EUFD#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#PBF - 120707-LT4256-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details