Manufacturer: Linear Technology
Win Source Part Number: 783605-LTC3765MPMSE#
Series: Direct Flux Limit
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 7.7 V ~ 14.5 V
Family Name: LTC3765
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL;
Introduction Date: July 18, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783605-LTC3765MPMSE#PBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765MPMSE#PBF |
| Output Options | Inverting |