Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765IMSE#PBF 783604-LTC3765IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783604-LTC3765IMSE#P BF Series: Direct Flux Limit Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7.7 V ~ 14.5 V Family Name: LTC3765 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: July 18, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783604-LTC3765IMSE#P BF Series: Direct Flux Limit Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7.7 V ~ 14.5 V Family Name: LTC3765 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: July 18, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765IMSE#PBF - 783604-LTC3765IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765IMSE#PBF
783604-LTC3765IMSE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765IMSE#PBF 783604-LTC3765IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783604-LTC3765IMSE#P BF Series: Direct Flux Limit Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7.7 V ~ 14.5 V Family Name: LTC3765 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: July 18, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783604-LTC3765IMSE#PBF
Series: Direct Flux Limit
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 7.7 V ~ 14.5 V
Family Name: LTC3765
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL;
Introduction Date: July 18, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783604-LTC3765IMSE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765IMSE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF - 104155-LTC1326CMS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF - 020545-LTC2909ITS8-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Electronic Wholesale - SP706SEN - 1257639-SP706SEN - Win Source Electronics
Specs
Output Options Inverting
View Details