Manufacturer: Linear Technology
Win Source Part Number: 783601-DC664A
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V
Voltage - Input: 2.75 V ~ 9.8 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 550kHz
Supplied Contents: Board(s)
Output Current: 3A, 2.5A
Utilized IC / Part: LTC3737
Family Name: DC664A
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783601-DC664A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC664A |
| Category | Developement Board |