Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#PBF 783582-LTC3725IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783582-LTC3725IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Family Name: LTC3725 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC3725IMSE#TR; LTC3725EMSE#TR; LTC3725EMSE; LTC3725IMSE; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783582-LTC3725IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Family Name: LTC3725 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC3725IMSE#TR; LTC3725EMSE#TR; LTC3725EMSE; LTC3725IMSE; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#PBF - 783582-LTC3725IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#PBF
783582-LTC3725IMSE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#PBF 783582-LTC3725IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783582-LTC3725IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Family Name: LTC3725 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC3725IMSE#TR; LTC3725EMSE#TR; LTC3725EMSE; LTC3725IMSE; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783582-LTC3725IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 7 V ~ 15 V
Family Name: LTC3725
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): LTC3725IMSE#TR; LTC3725EMSE#TR; LTC3725EMSE; LTC3725IMSE;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783582-LTC3725IMSE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF - 106279-LTC4251CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF - 1063717-LTC4425IDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
IQ 20 µA
View Details