Manufacturer: Linear Technology
Win Source Part Number: 783562-DC1976A-A
Regulator Topology: Buck
Voltage - Output: 1.2V, 1.38V, 1.38V, 1.5V, 1.8V, 2.81V, 3.01V, 3.31V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down with LDO
Supplied Contents: Board(s)
Output Current: 2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA, 25mA
Utilized IC / Part: LTC3676
Family Name: DC1976A
Board Type: Fully Populated
Outputs and Type: 8, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 29, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783562-DC1976A-A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1976A-A |
| Category | Developement Board |