Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EDD#TRPBF 783526-LTC3631EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783526-LTC3631EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3631EDD#TRPBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 45V Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): MAX17552AATB+; MAX17552AATB+T; MAX17551AUB+T; MAX17551AUB+; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783526-LTC3631EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3631EDD#TRPBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 45V Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): MAX17552AATB+; MAX17552AATB+T; MAX17551AUB+T; MAX17551AUB+; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EDD#TRPBF - 783526-LTC3631EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EDD#TRPBF
783526-LTC3631EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EDD#TRPBF 783526-LTC3631EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783526-LTC3631EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 100mA Family Name: LTC3631EDD#TRPBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 45V Input Voltage MIN: 4.5V Voltage Input MAX: 45V Alternative Parts (Cross-Reference): MAX17552AATB+; MAX17552AATB+T; MAX17551AUB+T; MAX17551AUB+; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783526-LTC3631EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 100mA
Family Name: LTC3631EDD#TRPBF
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: 45V
Input Voltage MIN: 4.5V
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): MAX17552AATB+; MAX17552AATB+T; MAX17551AUB+T; MAX17551AUB+;
Introduction Date: April 28, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783526-LTC3631EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EDD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946AEMS8E#TRPBF - 103952-LT1946AEMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details