Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EMSE#PBF 783524-LTC3630EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783524-LTC3630EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630E Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 65V Input Voltage MIN: 4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): LM5574MTX; LM5574QMT; LM5574QMTX; MAX17501CATB+T; Introduction Date: May 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783524-LTC3630EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630E Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 65V Input Voltage MIN: 4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): LM5574MTX; LM5574QMT; LM5574QMTX; MAX17501CATB+T; Introduction Date: May 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EMSE#PBF - 783524-LTC3630EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EMSE#PBF
783524-LTC3630EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EMSE#PBF 783524-LTC3630EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783524-LTC3630EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630E Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 65V Input Voltage MIN: 4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): LM5574MTX; LM5574QMT; LM5574QMTX; MAX17501CATB+T; Introduction Date: May 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783524-LTC3630EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3630E
Output Voltage: 0.8V (1.8V, 3.3V, 5V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 65V
Input Voltage MIN: 4V
Voltage Input MAX: 65V
Alternative Parts (Cross-Reference): LM5574MTX; LM5574QMT; LM5574QMTX; MAX17501CATB+T;
Introduction Date: May 09, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783524-LTC3630EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630EMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Linear (LDO) (2)
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107IS8#PBF - 1057792-LT1107IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5 - 072253-LT1304CS8-5 - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details