Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-23.3#PBF 783512-LTC3624EDD-23.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783512-LTC3624EDD-23 .3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIML33TRT; SC4517AIMS33TRT; TPS62153RGTT; TPS62153AQRGTRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783512-LTC3624EDD-23 .3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIML33TRT; SC4517AIMS33TRT; TPS62153RGTT; TPS62153AQRGTRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-23.3#PBF - 783512-LTC3624EDD-23.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-23.3#PBF
783512-LTC3624EDD-23.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-23.3#PBF 783512-LTC3624EDD-23.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783512-LTC3624EDD-23 .3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3624 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 2.7V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): SC4517AIML33TRT; SC4517AIMS33TRT; TPS62153RGTT; TPS62153AQRGTRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783512-LTC3624EDD-23.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: LTC3624
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Input Voltage MIN: 2.7V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): SC4517AIML33TRT; SC4517AIMS33TRT; TPS62153RGTT; TPS62153AQRGTRQ1;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783512-LTC3624EDD-23.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3624EDD-23.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#PBF - 1057736-LT1076CR-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
View Details