Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EFE#PBF 783504-LTC3618EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783504-LTC3618EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: Adj to 0.6V Voltage - Input: 2.25 V ~ 5.5 V Number of Outputs: 2 Family Name: LTC3618 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): LTC3618IFE#TRPBF; LTC3618IFE#PBF; LTC3618EUF; LTC3618IUF#PBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783504-LTC3618EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: Adj to 0.6V Voltage - Input: 2.25 V ~ 5.5 V Number of Outputs: 2 Family Name: LTC3618 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): LTC3618IFE#TRPBF; LTC3618IFE#PBF; LTC3618EUF; LTC3618IUF#PBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EFE#PBF - 783504-LTC3618EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EFE#PBF
783504-LTC3618EFE#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EFE#PBF 783504-LTC3618EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783504-LTC3618EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: Adj to 0.6V Voltage - Input: 2.25 V ~ 5.5 V Number of Outputs: 2 Family Name: LTC3618 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): LTC3618IFE#TRPBF; LTC3618IFE#PBF; LTC3618EUF; LTC3618IUF#PBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783504-LTC3618EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: Adj to 0.6V
Voltage - Input: 2.25 V ~ 5.5 V
Number of Outputs: 2
Family Name: LTC3618
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): LTC3618IFE#TRPBF; LTC3618IFE#PBF; LTC3618EUF; LTC3618IUF#PBF;
Introduction Date: July 25, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783504-LTC3618EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EFE#PBF
Package Type SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF - 072303-LT1587CM#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-1.5#PBF - 020320-LT1763CS8-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-1.8#PBF - 020321-LT1763CS8-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details