Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612IUDC#TRPBF 783495-LTC3612IUDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783495-LTC3612IUDC#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3612 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PM8903TR; MIC22200YML-TR; MIC23155YMT-TR; MIC22600YTSE; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783495-LTC3612IUDC#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3612 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PM8903TR; MIC22200YML-TR; MIC23155YMT-TR; MIC22600YTSE; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612IUDC#TRPBF - 783495-LTC3612IUDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612IUDC#TRPBF
783495-LTC3612IUDC#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612IUDC#TRPBF 783495-LTC3612IUDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783495-LTC3612IUDC#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3612 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PM8903TR; MIC22200YML-TR; MIC23155YMT-TR; MIC22600YTSE; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783495-LTC3612IUDC#TRPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3612
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): PM8903TR; MIC22200YML-TR; MIC23155YMT-TR; MIC22600YTSE;
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783495-LTC3612IUDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612IUDC#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF - 1058105-LT1271CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#PBF - 1058075-LT1242IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details