Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#TRPBF 783490-LTC3611EWP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783490-LTC3611EWP#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 10A Family Name: LTC3611 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 32V Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): SiC438DED-T1-GE3; SiC438BED-T1-GE3; SIC438AED-T1-GE3SiC4 37AED-T1-GE3; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783490-LTC3611EWP#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 10A Family Name: LTC3611 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 32V Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): SiC438DED-T1-GE3; SiC438BED-T1-GE3; SIC438AED-T1-GE3SiC4 37AED-T1-GE3; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#TRPBF - 783490-LTC3611EWP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#TRPBF
783490-LTC3611EWP#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#TRPBF 783490-LTC3611EWP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783490-LTC3611EWP#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-PowerVFQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 10A Family Name: LTC3611 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Output Voltage MAX: 32V Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): SiC438DED-T1-GE3; SiC438BED-T1-GE3; SIC438AED-T1-GE3SiC4 37AED-T1-GE3; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783490-LTC3611EWP#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 64-PowerVFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 10A
Family Name: LTC3611
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Output Voltage MAX: 32V
Input Voltage MIN: 4.5V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): SiC438DED-T1-GE3; SiC438BED-T1-GE3; SIC438AED-T1-GE3SiC437AED-T1-GE3;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783490-LTC3611EWP#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3611EWP#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 64-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481IDD#PBF - 002769-LT3481IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details