Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3608EWKG#PBF 783485-LTC3608EWKG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783485-LTC3608EWKG#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 8A Family Name: LTC3608EWKG#PBF Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN-Multipad (7x8) Output Voltage MAX: 17.82V Input Voltage MIN: 4V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): LTC3608IWKG#TRPBF; LTC3608IWKG#PBF; NCP3101MNTXG; NCP3101BMNTXG; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783485-LTC3608EWKG#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 8A Family Name: LTC3608EWKG#PBF Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN-Multipad (7x8) Output Voltage MAX: 17.82V Input Voltage MIN: 4V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): LTC3608IWKG#TRPBF; LTC3608IWKG#PBF; NCP3101MNTXG; NCP3101BMNTXG; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3608EWKG#PBF - 783485-LTC3608EWKG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3608EWKG#PBF
783485-LTC3608EWKG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3608EWKG#PBF 783485-LTC3608EWKG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783485-LTC3608EWKG#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 8A Family Name: LTC3608EWKG#PBF Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN-Multipad (7x8) Output Voltage MAX: 17.82V Input Voltage MIN: 4V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): LTC3608IWKG#TRPBF; LTC3608IWKG#PBF; NCP3101MNTXG; NCP3101BMNTXG; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783485-LTC3608EWKG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 52-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 8A
Family Name: LTC3608EWKG#PBF
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFN-Multipad (7x8)
Output Voltage MAX: 17.82V
Input Voltage MIN: 4V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LTC3608IWKG#TRPBF; LTC3608IWKG#PBF; NCP3101MNTXG; NCP3101BMNTXG;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783485-LTC3608EWKG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3608EWKG#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 52-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF - 1058264-LT1425CS#TRPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BIS8#PBF - 1058127-LT1308BIS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details