Manufacturer: Linear Technology
Win Source Part Number: 783464-DC1015A
Regulator Topology: Buck
Voltage - Output: 2.5V, 3.3V or 5V
Voltage - Input: 4.5 V ~ 10 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Output Current: 2.5A
Utilized IC / Part: LTC3602
Family Name: DC1015A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 13, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783464-DC1015A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1015A |
| Category | Developement Board |