Manufacturer: Linear Technology
Win Source Part Number: 772524-DC795A
Type: Mixer
For Use With/Related Products: LT5527
Frequency: 1.7GHz ~ 2.7GHz
Supplied Contents: Board
Family Name: DC795A
Categories: RF/IF and RFID
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 772524-DC795A |
| Product Name | RF Evaluation and Development Kits, Boards - DC795A |
| Category | Developement Board |