Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-2#PBF 783460-LTC3589IUJ-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783460-LTC3589IUJ-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ-2#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783460-LTC3589IUJ-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ-2#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-2#PBF - 783460-LTC3589IUJ-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-2#PBF
783460-LTC3589IUJ-2#PBF
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-2#PBF 783460-LTC3589IUJ-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783460-LTC3589IUJ-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ-2#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783460-LTC3589IUJ-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3589-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3589IUJ-2#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783460-LTC3589IUJ-2#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
Electronic Wholesale - SP706TEU - 1257645-SP706TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF - 020552-LTC2978AIUP#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details